The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 20-VQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 20-QFN (5x5)
Base Product Number: ISL4223
Product Status: Active
Duplex: Full
IC TRANSCEIVER FULL 2/2 20QFN Product overview: ISL4223EIRZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4223EIRZ-T7A can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC TRANSCEIVER FULL 2/2 20QFN
RS-232 Interface IC 3V RS-232 2TX/2RX TRANSC 20LD 5X5
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4223EIRZ-T7A | 710-ISL4223EIRZ-T7A | 85AJ3013 | ISL4223EIRZ-T7A | ISL4223EIRZ-T7A | |
| Product Name | QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers | Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers | Interface Transceiver IC | Rs232 Transceiver, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.7V; Other; 5.5 V | Other; 2.7V ~ 5.5V | Other | |||
| Data Rate | 500 kbps | 250 kbps |