Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RENESAS ELECTRONICS CORPORATION
ISL4223EIR -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL4223EIR
Description
IC TRANSCEIVER FULL 2/2 20QFN
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC TRANSCEIVER FULL 2/2 20QFN
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL4223EIR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL4223EIR
IC TRANSCEIVER FULL 2/2 20QFN
IC TRANSCEIVER FULL 2/2 20QFN
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
IC Interfaces
Product Number
ISL4223EIR
Product Name
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology
RS232; RS232
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Display Drivers
A4401KLTR-T
Specs
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
WAGO
Interface module
289-174/790-108
Specs
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Line Interface ICs
1900774
Specs
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details
Texas Instruments
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4053PWT
Specs
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173\", 4.40mm Width)
View Details