The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 1/1 16QFN Product overview: ISL4221EIRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4221EIRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065882-ISL4221EIRZ-
Categories: Interface - Specialized
Alternative Parts (Cross-Reference): SN65HVD101RGBTISL422
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
RS-232 Interface IC 3V RS-232 1TX/1RX TRANSC 16LD 5X5
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 1/1 16QFN
IC TRANSCEIVER FULL 1/1 16QFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4221EIRZ-T | 710-ISL4221EIRZ-T | 1065882-ISL4221EIRZ-T | ISL4221EIRZ-T | 84AC6966 | ISL4221EIRZ-T | ISL4221EIRZ-T |
| Product Name | QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Interface - Interface - Specialized - ISL4221EIRZ-T | RS-232 Interface IC | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | |||
| Supply Voltage | 2.7V; Other; 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 2.7V ~ 5.5V | Other | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps |