Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ ISL41387IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 718752-ISL41387IRZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL41387 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 718752-ISL41387IRZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL41387 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ - 718752-ISL41387IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ
718752-ISL41387IRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ 718752-ISL41387IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 718752-ISL41387IRZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL41387 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718752-ISL41387IRZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ISL41387
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - ISL41387IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL41387IRZ
Drivers, Receivers, Transceivers ISL41387IRZ
2/2 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

2/2 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL41387IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL41387IRZ
Drivers, Receivers, Transceivers ISL41387IRZ
2/2 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

2/2 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 718752-ISL41387IRZ ISL41387IRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details