The ISL81334 and ISL41334 are two-port interface ICs in which each port can be independently configured as a single RS-485, RS-422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS-485, RS-422 transceivers, or four RS-232 transceivers are available.
If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V.
In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The receivers feature “full fail-safe” operation, so the Rx outputs remain in a high state if the inputs are open or shorted together. The transmitters support up to three data rates, two of which are slew rate limited for problem-free communications. The charge pump disables when both ports are in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.
Both RS-232 and RS-485 modes feature loopback and shutdown functions. Loopback internally connects the Tx outputs to the corresponding Rx input, to facilitate board level self-test implementation. The outputs remain connected to the loads during loopback, so connection problems (such as shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (µA) mode.
The ISL41334 is a QFN packaged device that includes two additional user selectable, lower speed, and edge rate options for EMI-sensitive designs, or to allow longer bus lengths. It also features a logic supply pin (VL) that sets the VOH level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in mixed voltage sys
IC TRANSCEIVER FULL 2/2 40QFN Product overview: ISL41334IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL41334IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189676-ISL41334IRZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation, Imaging, Video & Vision, Audio
Family Part Number: ISL41334
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Line Transceivr,RS232,2.7
Line Transceivr,RS232,2.7
IC TRANSCEIVER FULL 2/2 40QFN
IC TRANSCEIVER FULL 2/2 40QFN
RS-422/RS-485 Interface IC W/ANNEAL DL 5V MULTIPROTOCOL TRANSC
RS232,RS422,RS485 TRANSCEIVER, QFN-40; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL41334IRZ | 710-ISL41334IRZ | 1189676-ISL41334IRZ | 518384 | ISL41334IRZ | ISL41334IRZ | ISL41334IRZ | 80K5914 |
| Product Name | ±15kV ESD Protected, 5V, Two Port, Dual Protocol (RS-232/RS-485) Transceivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL41334IRZ | Multiprotocol Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Rs232,rs422,rs485 Transceiver, Qfn-40; Device Type Renesas |
| Technology | RS232; RS485 | RS232; RS422; RS485; Rs-232, rs-422, rs-485 | RS232; RS422; RS485; RS232, RS422, RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | ||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Package Type | QFNL | Tube | QFNL; Qfn | 40-VFQFN Exposed Pad | QFN-40 | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V |