Renesas Electronics Corporation RF Amplifiers - ISL3984IR ISL3984IR

Description
Manufacturer: Intersil Win Source Part Number: 63350-ISL3984IR Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 63350-ISL3984IR Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ISL3984IR
63350-ISL3984IR
RF Amplifiers - ISL3984IR 63350-ISL3984IR
Manufacturer: Intersil Win Source Part Number: 63350-ISL3984IR Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 63350-ISL3984IR
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 63350-ISL3984IR
Product Name RF Amplifiers - ISL3984IR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details