Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL37231DRAZ ISL37231DRAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189672-ISL37231DRAZ Packaging: Tray Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 10.3125Gbps Categories: Integrated Circuits Supplier Device Package: 69-AQFN (5x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 69-VFQFN Dual Rows, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ISL37231 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189672-ISL37231DRAZ Packaging: Tray Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 10.3125Gbps Categories: Integrated Circuits Supplier Device Package: 69-AQFN (5x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 69-VFQFN Dual Rows, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ISL37231 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL37231DRAZ - 1189672-ISL37231DRAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL37231DRAZ
1189672-ISL37231DRAZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL37231DRAZ 1189672-ISL37231DRAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189672-ISL37231DRAZ Packaging: Tray Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 10.3125Gbps Categories: Integrated Circuits Supplier Device Package: 69-AQFN (5x5) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 69-VFQFN Dual Rows, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ISL37231 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189672-ISL37231DRAZ
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 10.3125Gbps
Categories: Integrated Circuits
Supplier Device Package: 69-AQFN (5x5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 69-VFQFN Dual Rows, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ISL37231
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
Dual 10.3125 Gb QFN Interface Transceiver IC - 710-ISL37231DRAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10.3125 Gb QFN Interface Transceiver IC
710-ISL37231DRAZ
Dual 10.3125 Gb QFN Interface Transceiver IC 710-ISL37231DRAZ
10.3125 Gb/s Retiming Dual-Channel Transceiver | IC TRANSCEIVER DUAL CHANNEL QFN Product overview: ISL37231DRAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10.3125 Gb, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 10.3125 Gb, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL37231DRAZ can be used for catalog matching and distributor lookup.

10.3125 Gb/s Retiming Dual-Channel Transceiver | IC TRANSCEIVER DUAL CHANNEL QFN Product overview: ISL37231DRAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10.3125 Gb, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 10.3125 Gb, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL37231DRAZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1189672-ISL37231DRAZ 710-ISL37231DRAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL37231DRAZ Dual 10.3125 Gb QFN Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details