Renesas Electronics Corporation Interface - Interface - Specialized - ISL36411DRZ-TS ISL36411DRZ-TS

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921878-ISL36411DRZ-T S Series: QLx™ Features: Data Transport Interface 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL36411 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921878-ISL36411DRZ-T S Series: QLx™ Features: Data Transport Interface 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL36411 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISL36411DRZ-TS - 921878-ISL36411DRZ-TS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISL36411DRZ-TS
921878-ISL36411DRZ-TS
Interface - Interface - Specialized - ISL36411DRZ-TS 921878-ISL36411DRZ-TS
Manufacturer: Renesas Electronics America Win Source Part Number: 921878-ISL36411DRZ-T S Series: QLx™ Features: Data Transport Interface 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL36411 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921878-ISL36411DRZ-TS
Series: QLx™
Features: Data Transport Interface 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL36411
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ISL36411DRZ-TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ISL36411DRZ-TS
Integrated Circuits (ICs) - Interface - Specialized ISL36411DRZ-TS
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Interface - Specialized - ISL36411DRZ-TS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ISL36411DRZ-TS
Interface - Specialized ISL36411DRZ-TS
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Specialized - ISL36411DRZ-TS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL36411DRZ-TS
Specialized ISL36411DRZ-TS
Data Transport Interface 16-QFN (3x3)

Data Transport Interface 16-QFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
ISL36411DRZ-TS
Interface - Specialized ISL36411DRZ-TS
Interface - Specialized ISL54065 EVALRD 1 SOCKET DGHTR BRD- 1

Interface - Specialized ISL54065 EVALRD 1 SOCKET DGHTR BRD- 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 921878-ISL36411DRZ-TS ISL36411DRZ-TS ISL36411DRZ-TS ISL36411DRZ-TS ISL36411DRZ-TS
Product Name Interface - Interface - Specialized - ISL36411DRZ-TS Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 16-QFN (3x3) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad QFN EP
Supply Voltage Other Other; 1.1V ~ 1.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9891KBC - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 2EDN7524RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; PG-TSSOP-8
View Details