Win Source Part Number: 979167-ISL36411DRZ-T
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: QLx™
Package: Tape & Reel
Applications: Data Transport
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply: 1.1V ~ 1.3V
Package / Case: 46-WFQFN Exposed Pad
Supplier Device Package: 46-TQFN (4x7)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: QLX411RIQT7-TR-ND,QL
Base Product Number: ISL36411
Product Status: Obsolete
Interface - Specialized ISL54100AHDMI EVAL BRD RHS CMPL 12 8LD
Data Transport Interface 46-TQFN (4x7)
LANE EXTENDER, QFN-46, FULL REEL; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
LANE EXTENDER, QFN-46; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 46TQFN
IC INTERFACE SPECIALIZED 46TQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 979167-ISL36411DRZ-T7 | ISL36411DRZ-T7 | ISL36411DRZ-T7 | 72R9526 | ISL36411DRZ-T7 | ISL36411DRZ-T7 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Lane Extender, Qfn-46, Full Reel; Supply Voltage Min Renesas | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 1.1V ~ 1.3V | Other; 1.1V ~ 1.3V | Other; 1.1V | Other | ||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 1.11E7 kbps |