Renesas Electronics Corporation Interface - Interface - Specialized - ISL36111DRZ-T7 ISL36111DRZ-T7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189671-ISL36111DRZ- T7 Packaging: Reel Mounting Style: SMD Applications: Data Transport Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ISL36111 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 1.3V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189671-ISL36111DRZ- T7 Packaging: Reel Mounting Style: SMD Applications: Data Transport Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ISL36111 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 1.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISL36111DRZ-T7 - 1189671-ISL36111DRZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISL36111DRZ-T7
1189671-ISL36111DRZ-T7
Interface - Interface - Specialized - ISL36111DRZ-T7 1189671-ISL36111DRZ-T7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189671-ISL36111DRZ- T7 Packaging: Reel Mounting Style: SMD Applications: Data Transport Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: ISL36111 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 1.3V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189671-ISL36111DRZ-T7
Packaging: Reel
Mounting Style: SMD
Applications: Data Transport
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ISL36111
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.1V ~ 1.3V

Buy Now
Lane Extender, Qfn-16, Full Reel; Supply Voltage Min Renesas - 60R4168 - Newark, An Avnet Company
Chicago, IL, United States
Lane Extender, Qfn-16, Full Reel; Supply Voltage Min Renesas
60R4168
Lane Extender, Qfn-16, Full Reel; Supply Voltage Min Renesas 60R4168
LANE EXTENDER, QFN-16, FULL REEL; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender RoHS Compliant: Yes

LANE EXTENDER, QFN-16, FULL REEL; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender RoHS Compliant: Yes

Supplier's Site
Lane Extender, Qfn-16; Supply Voltage Min Renesas - 65T7178 - Newark, An Avnet Company
Chicago, IL, United States
Lane Extender, Qfn-16; Supply Voltage Min Renesas
65T7178
Lane Extender, Qfn-16; Supply Voltage Min Renesas 65T7178
LANE EXTENDER, QFN-16; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes

LANE EXTENDER, QFN-16; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - ISL36111DRZ-T7 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ISL36111DRZ-T7
Interface - Specialized ISL36111DRZ-T7
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ISL36111DRZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ISL36111DRZ-T7
Integrated Circuits (ICs) - Interface - Specialized ISL36111DRZ-T7
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Specialized - ISL36111DRZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL36111DRZ-T7
Specialized ISL36111DRZ-T7
Data Transport Interface 16-QFN (3x3)

Data Transport Interface 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1189671-ISL36111DRZ-T7 60R4168 ISL36111DRZ-T7 ISL36111DRZ-T7 ISL36111DRZ-T7
Product Name Interface - Interface - Specialized - ISL36111DRZ-T7 Lane Extender, Qfn-16, Full Reel; Supply Voltage Min Renesas Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 1.1V ~ 1.3V Other; 1.1V Other Other; 1.1V ~ 1.3V
Features RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details