Renesas Electronics Corporation Interface - Interface - Specialized - ISL35411DRZ-TS ISL35411DRZ-TS

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921876-ISL35411DRZ-T S Features: Ethernet Interface 46-TQFN (4x7) Package: Reel - TR Package: 46-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL35411 Categories: Integrated Circuits (ICs) Case / Package: 46-TQFN (4x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL35411DRZ-TS-ND, ISL35411DRZ-TSCT, ISL35411DRZ-TSTR, ISL35411DRZTS, ISL35411DRZ-TSDKR, -ISL35411DRZ-TSCT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921876-ISL35411DRZ-T S Features: Ethernet Interface 46-TQFN (4x7) Package: Reel - TR Package: 46-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL35411 Categories: Integrated Circuits (ICs) Case / Package: 46-TQFN (4x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL35411DRZ-TS-ND, ISL35411DRZ-TSCT, ISL35411DRZ-TSTR, ISL35411DRZTS, ISL35411DRZ-TSDKR, -ISL35411DRZ-TSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISL35411DRZ-TS - 921876-ISL35411DRZ-TS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISL35411DRZ-TS
921876-ISL35411DRZ-TS
Interface - Interface - Specialized - ISL35411DRZ-TS 921876-ISL35411DRZ-TS
Manufacturer: Renesas Electronics America Win Source Part Number: 921876-ISL35411DRZ-T S Features: Ethernet Interface 46-TQFN (4x7) Package: Reel - TR Package: 46-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL35411 Categories: Integrated Circuits (ICs) Case / Package: 46-TQFN (4x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL35411DRZ-TS-ND, ISL35411DRZ-TSCT, ISL35411DRZ-TSTR, ISL35411DRZTS, ISL35411DRZ-TSDKR, -ISL35411DRZ-TSCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 921876-ISL35411DRZ-TS
Features: Ethernet Interface 46-TQFN (4x7)
Package: Reel - TR
Package: 46-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL35411
Categories: Integrated Circuits (ICs)
Case / Package: 46-TQFN (4x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL35411DRZ-TS-ND, ISL35411DRZ-TSCT, ISL35411DRZ-TSTR, ISL35411DRZTS, ISL35411DRZ-TSDKR, -ISL35411DRZ-TSCT

Buy Now Datasheet
Specialized - ISL35411DRZ-TS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL35411DRZ-TS
Specialized ISL35411DRZ-TS
Ethernet Interface 46-TQFN (4x7)

Ethernet Interface 46-TQFN (4x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
ISL35411DRZ-TS
Interface - Specialized ISL35411DRZ-TS
Interface - Specialized ISL35111DRZ-EVALZ EVAL BRD RHS COMPLIA

Interface - Specialized ISL35111DRZ-EVALZ EVAL BRD RHS COMPLIA

Buy Now Datasheet
Interface - Specialized - ISL35411DRZ-TS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ISL35411DRZ-TS
Interface - Specialized ISL35411DRZ-TS
IC INTERFACE SPECIALIZED 46TQFN

IC INTERFACE SPECIALIZED 46TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ISL35411DRZ-TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ISL35411DRZ-TS
Integrated Circuits (ICs) - Interface - Specialized ISL35411DRZ-TS
IC INTERFACE SPECIALIZED 46TQFN

IC INTERFACE SPECIALIZED 46TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 921876-ISL35411DRZ-TS ISL35411DRZ-TS ISL35411DRZ-TS ISL35411DRZ-TS ISL35411DRZ-TS
Product Name Interface - Interface - Specialized - ISL35411DRZ-TS Specialized Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 46-TQFN (4x7) 46-WFQFN Exposed Pad TQFN EP 46-WFQFN Exposed Pad
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details