Manufacturer: Renesas Electronics America
Win Source Part Number: 875662-ISL35111DRZ-T
Features: Ethernet Interface 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL35111
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL35111DRZ-TS-ND, -ISL35111DRZ-TSCT, ISL35111DRZ-TSCT, -ISL35111DRZ-TSTR, ISL35111DRZ-TSTR, -ISL35111DRZ-TS, -ISL35111DRZ-TSCT-ND
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
Ethernet Interface 16-QFN (3x3)
IC INTERFACE SPECIALIZED 16QFN
Interface - Specialized ISL35111DRZFREE 11 1GB/S SNGL TRNSMITR
Interface - Specialized ISL35111DRZFREE 11 1GB/S SNGL TRNSMITR
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 875662-ISL35111DRZ-TS | ISL35111DRZ-TS | ISL35111DRZ-TS | ISL35111DRZ-TS | ISL35111DRZ-TS | 391-ISL35111DRZ-TS | ISL35111DRZ-TS |
| Product Name | Interface - Interface - Specialized - ISL35111DRZ-TS | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized ISL35111DRZFREE 11 1GB/S SNGL TRNSMITR | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Package Type | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | QFN | QFN EP | |
| Supply Voltage | Other; 1.1V ~ 1.3V | Other; 1.1V ~ 1.3V | Other | Other; 1.2V | |||
| Features | RoHS | RoHS | RoHS |