Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189670-ISL35111DRZ-
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Ethernet
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: ISL35111
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.1V ~ 1.3V
IC INTERFACE SPECIALIZED 16QFN
Ethernet Interface 16-QFN (3x3)
Interface - Specialized ISL35111DRZFREE 11 1GB/S SNGL TRNSMITR
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1189670-ISL35111DRZ-T7 | ISL35111DRZ-T7 | ISL35111DRZ-T7 | ISL35111DRZ-T7 | ISL35111DRZ-T7 | ISL35111DRZ-T7 |
| Product Name | Interface - Interface - Specialized - ISL35111DRZ-T7 | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 1.1V ~ 1.3V | Other; 1.1V ~ 1.3V | Other; 1.1V ~ 1.3V | Other | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | QFN EP | 16-VFQFN Exposed Pad | ||
| Features | RoHS | RoHS |