IC VIDEO SERDES LONG 64TQFP Product overview: ISL34340INZ-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-ISL34340INZ-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777333-ISL34340INZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP Exposed Pad
Mounting: SMD
Number of Inputs: 24/2
Output Type: LVCMOS
Operating Supply Voltage: 1.7 V ~ 1.9 V
Function: Serializer/Deseriali
Input Type: LVCMOS
Number of Outputs: 2/24
Part Status: Obsolete(EOL)
Family Name: ISL34340
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ISL34340INZ;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Serializer/Deseriali
IC VIDEO SERDES LONG 64TQFP
IC VIDEO SERDES LONG 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-ISL34340INZ-T13 | 777333-ISL34340INZ-T13 | ISL34340INZ-T13 | ISL34340INZ-T13 | ISL34340INZ-T13 |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - ISL34340INZ-T13 | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |