Renesas Electronics Corporation 5V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transeiver in a SSOP Package ISL33354EIAZ

Description
The ISL33354E, ISL33357E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver, and port 2 is a single RS-485/422 transceiver. An on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decorati on: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decorati on: overline"RE485/span pins together. The ISL33354E and ISL33357E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (55µA) mode. The ISL33357E is a QFN packaged device for space constrained applications.
Datasheet
Description
The ISL33354E, ISL33357E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver, and port 2 is a single RS-485/422 transceiver. An on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decorati on: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decorati on: overline"RE485/span pins together. The ISL33354E and ISL33357E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (55µA) mode. The ISL33357E is a QFN packaged device for space constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, ±15kV ESD Protected, Two Port, Dual Protocol  (RS-232/RS-485) Transeiver in a SSOP Package - ISL33354EIAZ - Renesas Electronics Corporation
Milpitas, CA, USA
5V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transeiver in a SSOP Package
ISL33354EIAZ
5V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transeiver in a SSOP Package ISL33354EIAZ
The ISL33354E, ISL33357E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver, and port 2 is a single RS-485/422 transceiver. An on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decorati on: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decorati on: overline"RE485/span pins together. The ISL33354E and ISL33357E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (55µA) mode. The ISL33357E is a QFN packaged device for space constrained applications.

The ISL33354E, ISL33357E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver, and port 2 is a single RS-485/422 transceiver.
An on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 4.5V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.
The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decoration: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decoration: overline"RE485/span pins together.
The ISL33354E and ISL33357E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (55µA) mode.
The ISL33357E is a QFN packaged device for space constrained applications.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL33354EIAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL33354EIAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL33354EIAZ
IC TXRX FULL/HALF 3/3 28SSOP

IC TXRX FULL/HALF 3/3 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL33354EIAZ
RS-422/RS-485 Interface IC ISL33354EIAZ
RS-422/RS-485 Interface IC LEAD-FREE W/ANNEAL 5V FIXED 2 CH RS232/RS485 Transceiver, 28

RS-422/RS-485 Interface IC LEAD-FREE W/ANNEAL 5V FIXED 2 CH RS232/RS485 Transceiver, 28

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL33354EIAZ ISL33354EIAZ ISL33354EIAZ
Product Name 5V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transeiver in a SSOP Package Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS232; RS485
Package Type SSOP SSOP SSOP-28
Device Type Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details