Renesas Electronics Corporation Device Type Renesas ISL3333IRZ.

Description
Device Type:Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Driver Case Style:QFN EP; No. of Pins:40Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Device Type:Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Driver Case Style:QFN EP; No. of Pins:40Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Type Renesas - 26AC0723 - Newark, An Avnet Company
Chicago, IL, United States
Device Type Renesas
26AC0723
Device Type Renesas 26AC0723
Device Type:Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Driver Case Style:QFN EP; No. of Pins:40Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Device Type:Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Driver Case Style:QFN EP; No. of Pins:40Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26AC0723
Product Name Device Type Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM6996MX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers