Renesas Electronics Corporation 3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceivers ISL3333IRZ-T7A

Description
The ISL3332, ISL3333 are two port interface ICs where each port can be independently configured as a single RS-485/422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS- 485/RS-422 transceivers, or four RS-232 transceivers are available.brbr If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VsubCC/sub supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.brbr In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The receivers feature "full failsafe" operation, so the Rx outputs remain in a high state if the inputs are open or shorted together. The transmitters support up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables when both ports are in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.brbr Both RS-232 and RS-485 modes feature loopback and shutdown functions. Loopback internally connects the Tx outputs to the corresponding Rx input, to facilitate board level self test implementation. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (35µA) mode.brbr The ISL3333 is a QFN packaged device that includes two additional user selectable, lower speed and edge rate options for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply pin (VsubL/sub) that sets the VsubOH/sub level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in
Request a Quote Datasheet
Description
The ISL3332, ISL3333 are two port interface ICs where each port can be independently configured as a single RS-485/422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS- 485/RS-422 transceivers, or four RS-232 transceivers are available.brbr If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VsubCC/sub supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.brbr In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The receivers feature "full failsafe" operation, so the Rx outputs remain in a high state if the inputs are open or shorted together. The transmitters support up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables when both ports are in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.brbr Both RS-232 and RS-485 modes feature loopback and shutdown functions. Loopback internally connects the Tx outputs to the corresponding Rx input, to facilitate board level self test implementation. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (35µA) mode.brbr The ISL3333 is a QFN packaged device that includes two additional user selectable, lower speed and edge rate options for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply pin (VsubL/sub) that sets the VsubOH/sub level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceivers - ISL3333IRZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceivers
ISL3333IRZ-T7A
3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceivers ISL3333IRZ-T7A
The ISL3332, ISL3333 are two port interface ICs where each port can be independently configured as a single RS-485/422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS- 485/RS-422 transceivers, or four RS-232 transceivers are available.brbr If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VsubCC/sub supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.brbr In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The receivers feature "full failsafe" operation, so the Rx outputs remain in a high state if the inputs are open or shorted together. The transmitters support up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables when both ports are in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.brbr Both RS-232 and RS-485 modes feature loopback and shutdown functions. Loopback internally connects the Tx outputs to the corresponding Rx input, to facilitate board level self test implementation. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (35µA) mode.brbr The ISL3333 is a QFN packaged device that includes two additional user selectable, lower speed and edge rate options for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply pin (VsubL/sub) that sets the VsubOH/sub level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in

The ISL3332, ISL3333 are two port interface ICs where each port can be independently configured as a single RS-485/422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS- 485/RS-422 transceivers, or four RS-232 transceivers are available.brbr If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single VsubCC/sub supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.brbr In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The receivers feature "full failsafe" operation, so the Rx outputs remain in a high state if the inputs are open or shorted together. The transmitters support up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables when both ports are in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.brbr Both RS-232 and RS-485 modes feature loopback and shutdown functions. Loopback internally connects the Tx outputs to the corresponding Rx input, to facilitate board level self test implementation. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (35µA) mode.brbr The ISL3333 is a QFN packaged device that includes two additional user selectable, lower speed and edge rate options for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply pin (VsubL/sub) that sets the VsubOH/sub level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in

Supplier's Site Datasheet
Interface Transceiver IC - 710-ISL3333IRZ-T7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL3333IRZ-T7A
Interface Transceiver IC 710-ISL3333IRZ-T7A
IC TRANSCEIVER FULL 2/2 40QFN Product overview: ISL3333IRZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3333IRZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 40QFN Product overview: ISL3333IRZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3333IRZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3333IRZ-T7A
RS-422/RS-485 Interface IC ISL3333IRZ-T7A
RS-422/RS-485 Interface IC DL 3 3V MULTIPROTO TRANSC 40LD 6X6MM

RS-422/RS-485 Interface IC DL 3 3V MULTIPROTO TRANSC 40LD 6X6MM

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3333IRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3333IRZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3333IRZ-T7A
IC TRANSCEIVER FULL 2/2 40QFN

IC TRANSCEIVER FULL 2/2 40QFN

Supplier's Site
Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas - 84AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas
84AC6963
Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas 84AC6963
RS232/RS422/RS485 TX RX, -40 TO 85DEG C; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V RoHS Compliant: Yes

RS232/RS422/RS485 TX RX, -40 TO 85DEG C; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3333IRZ-T7A 710-ISL3333IRZ-T7A ISL3333IRZ-T7A ISL3333IRZ-T7A 84AC6963
Product Name 3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceivers Interface Transceiver IC RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas
Technology RS232; RS485 RS232; RS422; RS485; RS232, RS422, RS485
Device Type Transceiver Transceiver Receiver; Sensor Interface
Package Type QFNL Tape & Reel (TR) QFN EP
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 216253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 250 C (-40 to 482 F)
Package Type QFP; LQFP; LQFP
View Details
Interface Transceiver IC - 710-DS14C232CWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers