Renesas Electronics Corporation 3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package ISL33337EIRZ-T

Description
The ISL33334E, ISL33337E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver and port 2 is a single RS-485/RS-422 transceiver. The on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decorati on: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decorati on: overline"RE485/span pins together. The ISL33334E and ISL33337E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (40µA) mode. The ISL33337E is a QFN packaged device for space constrained applications.
Datasheet
Description
The ISL33334E, ISL33337E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver and port 2 is a single RS-485/RS-422 transceiver. The on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decorati on: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decorati on: overline"RE485/span pins together. The ISL33334E and ISL33337E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (40µA) mode. The ISL33337E is a QFN packaged device for space constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package - ISL33337EIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package
ISL33337EIRZ-T
3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package ISL33337EIRZ-T
The ISL33334E, ISL33337E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver and port 2 is a single RS-485/RS-422 transceiver. The on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decorati on: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decorati on: overline"RE485/span pins together. The ISL33334E and ISL33337E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (40µA) mode. The ISL33337E is a QFN packaged device for space constrained applications.

The ISL33334E, ISL33337E are two port interface ICs where port 1 is configured as a dual (2 Tx, 2 Rx) RS-232 transceiver and port 2 is a single RS-485/RS-422 transceiver.
The on-board charge pump generates RS-232 compliant ±5V Tx output levels from a single VCC supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.
The port 2 transceiver supports both the RS-485 and RS-422 differential communication standards. The receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The transmitter supports two data rates, one of which is slew rate limited for problem free communication at low data rates. The active low Rx enable pin (span style="text-decoration: overline"RE485/span) allows Tx/Rx direction control, via a single signal, simply by connecting the corresponding DE485 and span style="text-decoration: overline"RE485/span pins together.
The ISL33334E and ISL33337E also include a shutdown function, which disables the Tx and Rx outputs, disables the charge pumps and places the IC in a low current (40µA) mode.
The ISL33337E is a QFN packaged device for space constrained applications.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL33337EIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL33337EIRZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL33337EIRZ-T
IC TXRX FULL/HALF 3/3 40QFN

IC TXRX FULL/HALF 3/3 40QFN

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL33337EIRZ-T
RS-422/RS-485 Interface IC ISL33337EIRZ-T
RS-422/RS-485 Interface IC Pb-free Dual 3.3V FIX Multiprotocol Transceiver, 40 lead 6X6

RS-422/RS-485 Interface IC Pb-free Dual 3.3V FIX Multiprotocol Transceiver, 40 lead 6X6

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL33337EIRZ-T ISL33337EIRZ-T ISL33337EIRZ-T
Product Name 3.3V, ±15kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS232; RS485
Device Type Transceiver Receiver; Sensor Interface
Package Type QFNL QFN-40
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74AHCT374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Interface - Controllers - CG7490AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers