Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ ISL3330IAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189663-ISL3330IAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL3330 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189663-ISL3330IAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL3330 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ - 1189663-ISL3330IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ
1189663-ISL3330IAZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ 1189663-ISL3330IAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189663-ISL3330IAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL3330 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189663-ISL3330IAZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: ISL3330
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
IC TXRX 3.3V RS232/485 20-SSOP - 391-ISL3330IAZ - Utmel Electronic Limited
Hong Kong, China
IC TXRX 3.3V RS232/485 20-SSOP
391-ISL3330IAZ
IC TXRX 3.3V RS232/485 20-SSOP 391-ISL3330IAZ
IC TXRX 3.3V RS232/485 20-SSOP

IC TXRX 3.3V RS232/485 20-SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL3330IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3330IAZ
Drivers, Receivers, Transceivers ISL3330IAZ
2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3330IAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3330IAZ
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1189663-ISL3330IAZ 391-ISL3330IAZ ISL3330IAZ ISL3330IAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ IC TXRX 3.3V RS232/485 20-SSOP Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SSOP Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3.15 to 3.45 volts 3.3 volts 3.15 to 3.45 volts 3.45 to 3.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details