The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.
IC ACCELERATOR I2C HOTSWAP 8MSOP Product overview: ISL33002IUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-ISL33002IUZ can be used for catalog matching and distributor lookup.
Pb-free w/ anneal VIS25 8 INCH I2C buff
Pb-free w/ anneal VIS25 8 INCH I2C buff
Pb-free w/ anneal VIS25 8 INCH I2C buff
Manufacturer: Renesas Electronics America
Win Source Part Number: 921871-ISL33002IUZ
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, Accelerator 2 Channel - 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL33002
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ACCELERATOR I2C HOTSWAP 8MSOP
I2C BUS BUFFER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus Extender & Capacitance Buffering, Desktop Computers, Hot-Swap Board Insertion/Bus Isolation; Supply Voltage Min:2.3V; No. of Pins:8Pins RoHS Compliant: Yes
Buffer, Accelerator 2 Channel 8-MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL33002IUZ | 756-ISL33002IUZ | 2640629P | 921871-ISL33002IUZ | ISL33002IUZ | 84AC6958 | ISL33002IUZ |
| Product Name | I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability | Interface Transceiver IC | Buffers | Interface - Interface - Signal Buffers, Repeaters, Splitters - ISL33002IUZ | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | I2C Bus Buffer, -40 To 85Deg C; Ic Interface Type Renesas | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Line / Bus Driver; Buffer; Buffer, Driver | Buffer | Sensor Interface; Buffer | Buffer | Buffer |
| Package Type | MSOP; DFN | Tube | SOP; 8-MSOP | SSOP; TSSOP | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other | Other; 2.3V | Other; 2.3V ~ 5.5V |