The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.
Pb-free w/ anneal VIS25 8 INCH I2C buff
Pb-free w/ anneal VIS25 8 INCH I2C buff
Pb-free w/ anneal VIS25 8 INCH I2C buff
IC ACCELERATOR I2C HOTSWAP 8MSOP Product overview: ISL33001IUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-ISL33001IUZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1189662-ISL33001IUZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC ACCELERATOR I2C HOTSWAP 8MSOP
I2C BUS BUFFER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus Extender & Capacitance Buffering, Desktop Computers, Hot-Swap Board Insertion/Bus Isolation; Supply Voltage Min:2.3V; No. of Pins:8Pins RoHS Compliant: Yes
Buffer, Accelerator 2 Channel 8-MSOP
IC ACCELERATOR I2C HOTSWAP 8MSOP
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL33001IUZ | 2640627 | 756-ISL33001IUZ | 1189662-ISL33001IUZ | ISL33001IUZ | 84AC6957 | ISL33001IUZ | ISL33001IUZ |
| Product Name | I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability | Buffers | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - ISL33001IUZ | Signal Buffers, Repeaters, Splitters | I2C Bus Buffer, -40 To 85Deg C; Ic Interface Type Renesas | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Line / Bus Driver; Buffer; Driver, Buffer | Transceiver | Buffer; Buffer, Accelerator | Buffer | Buffer | Sensor Interface; Buffer | |
| Package Type | MSOP; SOIC; DFN | Tube | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| Technology | I2C | I2C | ||||||
| Features | RoHS | RoHS | RoHS | RoHS |