Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3298EIRTZ-T ISL3298EIRTZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189661-ISL3298EIRTZ -T Packaging: Reel Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/0 Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL3298E Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189661-ISL3298EIRTZ -T Packaging: Reel Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/0 Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL3298E Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3298EIRTZ-T - 1189661-ISL3298EIRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3298EIRTZ-T
1189661-ISL3298EIRTZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3298EIRTZ-T 1189661-ISL3298EIRTZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189661-ISL3298EIRTZ -T Packaging: Reel Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/0 Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL3298E Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189661-ISL3298EIRTZ-T
Packaging: Reel
Type: Driver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/0
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: ISL3298E
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Low-Power 16.5kV 3.0V 5.5V Interface Transceiver IC - 710-ISL3298EIRTZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 16.5kV 3.0V 5.5V Interface Transceiver IC
710-ISL3298EIRTZ-T
Low-Power 16.5kV 3.0V 5.5V Interface Transceiver IC 710-ISL3298EIRTZ-T
±16.5kV ESD Protected, +125°C, 3.0V to 5.5V, SOT-23/TDFN Packaged, Low Power, RS-485/RS-422 Transmitters | IC TX ESD RS485/422 LP 8-TDFN Product overview: ISL3298EIRTZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16.5kV, 3.0V, 5.5V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16.5kV, 3.0V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3298EIRTZ-T can be used for catalog matching and distributor lookup.

±16.5kV ESD Protected, +125°C, 3.0V to 5.5V, SOT-23/TDFN Packaged, Low Power, RS-485/RS-422 Transmitters | IC TX ESD RS485/422 LP 8-TDFN Product overview: ISL3298EIRTZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16.5kV, 3.0V, 5.5V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16.5kV, 3.0V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3298EIRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3298EIRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3298EIRTZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3298EIRTZ-T
IC DRIVER 1/0 8TDFN

IC DRIVER 1/0 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189661-ISL3298EIRTZ-T 710-ISL3298EIRTZ-T ISL3298EIRTZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3298EIRTZ-T Low-Power 16.5kV 3.0V 5.5V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers