The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters.
Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes.
The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems.
For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.
IC DRIVER 1/0 8TDFN Product overview: ISL3298EFRTZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3298EFRTZ-T can be used for catalog matching and distributor lookup.
PB-FREE single RS-485 driver 2x3 TDFN fa
PB-FREE single RS-485 driver 2x3 TDFN fa
PB-FREE single RS-485 driver 2x3 TDFN fa
Win Source Part Number: 969935-ISL3298EFRTZ-
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/0
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL3298EFRTZ-TDKR,IS
Base Product Number: ISL3298
IC DRIVER 1/0 8TDFN
IC DRIVER 1/0 8TDFN
RS422/RS485 DRIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Driver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TDFN; No. of Pins:8Pins; Operating RoHS Compliant: Yes
LINE TRANSMITTER, FULL REEL; Device Type:Transceiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
RS-422/RS-485 Interface IC SING RS-485 DRVR 2X3 FAST SPD EXT TEMP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3298EFRTZ-T | 710-ISL3298EFRTZ-T | 2636936 | 969935-ISL3298EFRTZ-T | ISL3298EFRTZ-T | ISL3298EFRTZ-T | 84AC6956 | 59M8729 | ISL3298EFRTZ-T |
| Product Name | ±16.5kV ESD Protected, TDFN, 20Mbps, RS-485/RS-422 Transmitter | Interface Transceiver IC | Line Interface ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Rs422/rs485 Driver, -40 To 125Deg C; Device Type Renesas | Line Transmitter, Full Reel; Device Type Renesas | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | Other; 3V | Other; 3V | ||
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | 20000 kbps | 20000 to ? kbps | ||||
| Package Type | DFN | Tape & Reel (TR) | TDFN; TDFN | 8-WFDFN Exposed Pad | TDFN-EP-8 |