RENESAS ELECTRONICS CORPORATION
ISL3298EFRTZ-T -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL3298EFRTZ-T
Description
IC DRIVER 1/0 8TDFN
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8TDFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL3298EFRTZ-T |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
26500 to 29500 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
Other; 1.14V ~ 1.3V
Package Type
48-QFN
View Details