Renesas Electronics Corporation ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter ISL3295EIHZ-T7A

Description
The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.
Request a Quote Datasheet
Description
The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter - ISL3295EIHZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter
ISL3295EIHZ-T7A
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter ISL3295EIHZ-T7A
The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.

The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters.
Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes.
The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems.
For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1065876-ISL3295EIHZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1065876-ISL3295EIHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1065876-ISL3295EIHZ-T7A
Win Source Part Number: 1065876-ISL3295EIHZ- T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/0 Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL3295EIHZ-T7ACT,-I SL3295EIHZ-T7A,-ISL3 295EIHZ-T7ACT,ISL329 5EIHZT7A,ISL3295EIHZ -T7ATR,-ISL3295EIHZ- T7ACT-ND,-ISL3295EIH Z-T7ATR,ISL3295EIHZ- T7ADKR Base Product Number: ISL3295

Win Source Part Number: 1065876-ISL3295EIHZ-T7A
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/0
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL3295EIHZ-T7ACT,-ISL3295EIHZ-T7A,-ISL3295EIHZ-T7ACT,ISL3295EIHZT7A,ISL3295EIHZ-T7ATR,-ISL3295EIHZ-T7ACT-ND,-ISL3295EIHZ-T7ATR,ISL3295EIHZ-T7ADKR
Base Product Number: ISL3295

Buy Now Datasheet
Line Interface ICs - 1708079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1708079
Line Interface ICs 1708079
RS-485/RS-422 Transmitter 20Mbps SOT23-6

RS-485/RS-422 Transmitter 20Mbps SOT23-6

Supplier's Site
Line Interface ICs - 1000161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000161
Line Interface ICs 1000161
RS-485/RS-422 Transmitter 20Mbps SOT23-6

RS-485/RS-422 Transmitter 20Mbps SOT23-6

Supplier's Site
Line Interface ICs - 1000161P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000161P
Line Interface ICs 1000161P
RS-485/RS-422 Transmitter 20Mbps SOT23-6

RS-485/RS-422 Transmitter 20Mbps SOT23-6

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL3295EIHZ-T7A
Interface Transceiver IC 710-ISL3295EIHZ-T7A
IC DRIVER 1/0 6SOT Product overview: ISL3295EIHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3295EIHZ-T7A can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 6SOT Product overview: ISL3295EIHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3295EIHZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3295EIHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3295EIHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3295EIHZ-T7A
IC DRIVER 1/0 SOT23-6

IC DRIVER 1/0 SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3295EIHZ-T7A
RS-422/RS-485 Interface IC ISL3295EIHZ-T7A
RS-422/RS-485 Interface IC 6LD SNG RS-485 DRVR FAST SPD IND

RS-422/RS-485 Interface IC 6LD SNG RS-485 DRVR FAST SPD IND

Buy Now Datasheet
Transmitter, -40 To 85Deg C; Device Type Renesas - 05AC8477 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter, -40 To 85Deg C; Device Type Renesas
05AC8477
Transmitter, -40 To 85Deg C; Device Type Renesas 05AC8477
TRANSMITTER, -40 TO 85DEG C; Device Type:Transmitter; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSMITTER, -40 TO 85DEG C; Device Type:Transmitter; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL3295EIHZ-T7A - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3295EIHZ-T7A
Drivers, Receivers, Transceivers ISL3295EIHZ-T7A
IC DRIVER 1/0 SOT23-6

IC DRIVER 1/0 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3295EIHZ-T7A 1065876-ISL3295EIHZ-T7A 1708079 1000161P 710-ISL3295EIHZ-T7A ISL3295EIHZ-T7A ISL3295EIHZ-T7A 05AC8477 ISL3295EIHZ-T7A
Product Name ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Line Interface ICs Line Interface ICs Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC Transmitter, -40 To 85Deg C; Device Type Renesas Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485 RS422; RS485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other 5V Other; 3V Other; 3V ~ 5.5V
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps 20000 kbps
Package Type SOT SOT23; Sot-23 Tape & Reel (TR) SOT23 SOT-23-6 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1175595-PEB2096HV2.1OCTAT-P - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details