Renesas Electronics Corporation ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter ISL3295EFHZ-T

Description
The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.
Request a Quote Datasheet
Description
The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter - ISL3295EFHZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter
ISL3295EFHZ-T
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter ISL3295EFHZ-T
The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.

The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present less than a “1/8 unit load” to the RS-485 bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters.
Hot Plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes.
The ISL3293E, ISL3294E, ISL3296E, ISL3297E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or from unterminated stubs in multidrop and multipoint applications. Drivers on the ISL3295E and ISL3298E are not limited, so they can achieve the 20Mbps data rate. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3296E, ISL3297E, ISL3298E’s TDFN package. These devices also feature a logic supply pin (VL) that sets the switching points of the DE and DI inputs to be compatible with a lower supply voltage in mixed voltage systems.
For companion single RS-485 receivers in micro packages, please see the ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E datasheet.

Supplier's Site Datasheet
Line Interface ICs - 1968646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968646P
Line Interface ICs 1968646P
Intersil, ISL3295EFHZ-T

Intersil, ISL3295EFHZ-T

Supplier's Site
Line Interface ICs - 1968646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968646
Line Interface ICs 1968646
Intersil, ISL3295EFHZ-T

Intersil, ISL3295EFHZ-T

Supplier's Site
Line Interface ICs - 1968645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968645
Line Interface ICs 1968645
Intersil, ISL3295EFHZ-T

Intersil, ISL3295EFHZ-T

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1065875-ISL3295EFHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1065875-ISL3295EFHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1065875-ISL3295EFHZ-T
Win Source Part Number: 1065875-ISL3295EFHZ- T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/0 Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL3295EFHZ-T,ISL32 95EFHZ-TCT,-ISL3295E FHZ-TCT,-ISL3295EFHZ -TCT-ND,ISL3295EFHZ- TTR,-ISL3295EFHZ-TTR ,ISL3295EFHZT,ISL329 5EFHZ-TDKR Base Product Number: ISL3295

Win Source Part Number: 1065875-ISL3295EFHZ-T
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/0
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL3295EFHZ-T,ISL3295EFHZ-TCT,-ISL3295EFHZ-TCT,-ISL3295EFHZ-TCT-ND,ISL3295EFHZ-TTR,-ISL3295EFHZ-TTR,ISL3295EFHZT,ISL3295EFHZ-TDKR
Base Product Number: ISL3295

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3295EFHZ-T
Interface Transceiver IC 710-ISL3295EFHZ-T
IC DRIVER 1/0 6SOT Product overview: ISL3295EFHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3295EFHZ-T can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 6SOT Product overview: ISL3295EFHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3295EFHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL3295EFHZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3295EFHZ-T
Drivers, Receivers, Transceivers ISL3295EFHZ-T
IC DRIVER 1/0 SOT23-6

IC DRIVER 1/0 SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3295EFHZ-T
RS-422/RS-485 Interface IC ISL3295EFHZ-T
RS-422/RS-485 Interface IC 6LD SINGLE RS-485 DRVR-FAST SPD EXT

RS-422/RS-485 Interface IC 6LD SINGLE RS-485 DRVR-FAST SPD EXT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3295EFHZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3295EFHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3295EFHZ-T
IC DRIVER 1/0 SOT23-6

IC DRIVER 1/0 SOT23-6

Supplier's Site
Line Transmitter, Full Reel; Device Type Renesas - 59M8723 - Newark, An Avnet Company
Chicago, IL, United States
Line Transmitter, Full Reel; Device Type Renesas
59M8723
Line Transmitter, Full Reel; Device Type Renesas 59M8723
LINE TRANSMITTER, FULL REEL; Device Type:Transceiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINE TRANSMITTER, FULL REEL; Device Type:Transceiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transmitter, -40 To 125Deg C Rohs Compliant Renesas - 15AJ2451 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter, -40 To 125Deg C Rohs Compliant Renesas
15AJ2451
Transmitter, -40 To 125Deg C Rohs Compliant Renesas 15AJ2451
TRANSMITTER, -40 TO 125DEG C ROHS COMPLIANT: YES

TRANSMITTER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3295EFHZ-T 1968646P 1968646 1065875-ISL3295EFHZ-T 710-ISL3295EFHZ-T ISL3295EFHZ-T ISL3295EFHZ-T ISL3295EFHZ-T 59M8723 15AJ2451
Product Name ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Transmitter Line Interface ICs Line Interface ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Line Transmitter, Full Reel; Device Type Renesas Transmitter, -40 To 125Deg C Rohs Compliant Renesas
Technology RS422; RS485 RS485; Rs-485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other Other; 3V
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps
Package Type SOT SOT23; Sot-23 Tape & Reel (TR) SOT23; SOT-23-6 SOT-23-6 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Power Switch ICs - 7512973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details