Renesas Electronics Corporation ±16.5kV ESD Protected, SOT-23, 20Mbps,Low Power, RS-485/RS-422 Receiver ISL3284EIHZ-T

Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio n: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."
Request a Quote Datasheet
Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio n: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, SOT-23, 20Mbps,Low Power, RS-485/RS-422 Receiver - ISL3284EIHZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, SOT-23, 20Mbps,Low Power, RS-485/RS-422 Receiver
ISL3284EIHZ-T
±16.5kV ESD Protected, SOT-23, 20Mbps,Low Power, RS-485/RS-422 Receiver ISL3284EIHZ-T
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio n: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."

The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoration: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems.
For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL3284EIHZ-T - 853073-ISL3284EIHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3284EIHZ-T
853073-ISL3284EIHZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3284EIHZ-T 853073-ISL3284EIHZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 853073-ISL3284EIHZ-T Features: 0/1 Receiver - RS422, RS485 6-SOT Package: Reel - TR Family Name: ISL3284 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3284EIHZT, ISL3284EIHZ-TDKR, ISL3284EIHZ-TTR, ISL3284EIHZ-TCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 853073-ISL3284EIHZ-T
Features: 0/1 Receiver - RS422, RS485 6-SOT
Package: Reel - TR
Family Name: ISL3284
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL3284EIHZT, ISL3284EIHZ-TDKR, ISL3284EIHZ-TTR, ISL3284EIHZ-TCT

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3284EIHZ-T
Interface Transceiver IC 710-ISL3284EIHZ-T
IC RECEIVER 0/1 6SOT Product overview: ISL3284EIHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3284EIHZ-T can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 6SOT Product overview: ISL3284EIHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3284EIHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3284EIHZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3284EIHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3284EIHZ-T
IC RECEIVER 0/1 SOT23-6

IC RECEIVER 0/1 SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3284EIHZ-T
RS-422/RS-485 Interface IC ISL3284EIHZ-T
RS-422/RS-485 Interface IC 6LD SINGLE RS-485 CVR INDEL

RS-422/RS-485 Interface IC 6LD SINGLE RS-485 CVR INDEL

Buy Now Datasheet
Line Receiver, Full Reel; Device Type Renesas - 59M8718 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Full Reel; Device Type Renesas
59M8718
Line Receiver, Full Reel; Device Type Renesas 59M8718
LINE RECEIVER, FULL REEL; Device Type:Line Receiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

LINE RECEIVER, FULL REEL; Device Type:Line Receiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3284EIHZ-T 853073-ISL3284EIHZ-T 710-ISL3284EIHZ-T ISL3284EIHZ-T ISL3284EIHZ-T 59M8718
Product Name ±16.5kV ESD Protected, SOT-23, 20Mbps,Low Power, RS-485/RS-422 Receiver Interface - Interface - Drivers, Receivers, Transceivers - ISL3284EIHZ-T Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC Line Receiver, Full Reel; Device Type Renesas
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other Other; 3V
Data Rate 20000 kbps 20000 kbps 30000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details