The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio
For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."
Manufacturer: Intersil
Win Source Part Number: 017925-ISL3283EIHZ-T
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 15mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: SOT-23-6
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC RECEIVER 0/1 6SOT Product overview: ISL3283EIHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3283EIHZ-T can be used for catalog matching and distributor lookup.
IC RECEIVER 0/1 SOT23-6
IC RECEIVER 0/1 SOT23-6
LINE RECEIVER, FULL REEL; Device Type:Line Receiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
RS422/RS485 RECEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC 6LD SNG RS-485 REC ENB IND
| Renesas Electronics Corporation | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3283EIHZ-T | 017925-ISL3283EIHZ-T | 1968644 | 1968644P | 710-ISL3283EIHZ-T | ISL3283EIHZ-T | ISL3283EIHZ-T | 59M8716 | 84AC6954 | ISL3283EIHZ-T |
| Product Name | ±16.5kV ESD Protected, SOT-23, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver | Interface - Interface - Drivers, Receivers, Transceivers - ISL3283EIHZ-T | Line Interface ICs | Line Interface ICs | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Line Receiver, Full Reel; Device Type Renesas | Rs422/rs485 Receiver, -40 To 85Deg C; Device Type Renesas | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | RS485; Rs-485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | ||||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3 V ~ 5.5 V | Other; 5.5 v | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V | Other; 3V | ||
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | 20000 kbps | 20000 to ? kbps | |||||
| Package Type | SOT | SOT23; Sot-23 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23 | SOT-23-6 |