Renesas Electronics Corporation ±16.5kV ESD Protected, SOT-23, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver ISL3283EFHZ-T7A

Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio n: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."
Request a Quote Datasheet
Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio n: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, SOT-23, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver - ISL3283EFHZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, SOT-23, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver
ISL3283EFHZ-T7A
±16.5kV ESD Protected, SOT-23, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver ISL3283EFHZ-T7A
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoratio n: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."

The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style=text-decoration: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems.
For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet."

Supplier's Site Datasheet
Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Receiver Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C Package / Case: SOT-23-6 Supplier Device Package: 6-SOT

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Receiver
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3283EFHZ-T7A
Interface Transceiver IC 710-ISL3283EFHZ-T7A
IC RECEIVER 0/1 6SOT Product overview: ISL3283EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3283EFHZ-T7A can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 6SOT Product overview: ISL3283EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3283EFHZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 2638943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2638943
Line Interface ICs 2638943
Pb-Free 6 ld SOT23 single RS-485 receive

Pb-Free 6 ld SOT23 single RS-485 receive

Supplier's Site
Line Interface ICs - 2638945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2638945P
Line Interface ICs 2638945P
Pb-Free 6 ld SOT23 single RS-485 receive

Pb-Free 6 ld SOT23 single RS-485 receive

Supplier's Site
Line Interface ICs - 2638945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2638945
Line Interface ICs 2638945
Pb-Free 6 ld SOT23 single RS-485 receive

Pb-Free 6 ld SOT23 single RS-485 receive

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3283EFHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3283EFHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3283EFHZ-T7A
IC RECEIVER 0/1 6SOT

IC RECEIVER 0/1 6SOT

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3283EFHZ-T7A 710-ISL3283EFHZ-T7A 2638943 ISL3283EFHZ-T7A
Product Name ±16.5kV ESD Protected, SOT-23, 20Mbps, with active low Rx enable, RS-485/RS-422 Receiver Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers Interface Transceiver IC Line Interface ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS422; RS485 RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15MDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers