Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3281EIHZ-T7A

Description
Win Source Part Number: 1340569-ISL3281EIHZ- T7A Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 250 Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL3281
Request a Quote Datasheet
Description
Win Source Part Number: 1340569-ISL3281EIHZ- T7A Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 250 Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL3281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1340569-ISL3281EIHZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1340569-ISL3281EIHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1340569-ISL3281EIHZ-T7A
Win Source Part Number: 1340569-ISL3281EIHZ- T7A Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 250 Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL3281

Win Source Part Number: 1340569-ISL3281EIHZ-T7A
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel
Standard Package: 250
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 15 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL3281

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3281EIHZ-T7A
Interface Transceiver IC 710-ISL3281EIHZ-T7A
IC RECEIVER 0/1 6SOT Product overview: ISL3281EIHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3281EIHZ-T7A can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 6SOT Product overview: ISL3281EIHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3281EIHZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3281EIHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3281EIHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3281EIHZ-T7A
IC RECEIVER 0/1 6SOT

IC RECEIVER 0/1 6SOT

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3281EIHZ-T7A
RS-422/RS-485 Interface IC ISL3281EIHZ-T7A
RS-422/RS-485 Interface IC 6LD SNG RS-485 REC ENB IND

RS-422/RS-485 Interface IC 6LD SNG RS-485 REC ENB IND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1340569-ISL3281EIHZ-T7A 710-ISL3281EIHZ-T7A ISL3281EIHZ-T7A ISL3281EIHZ-T7A
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Line Interface ICs - 1916891 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type DIP; Pdip
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers