Pb-Free single RS-485 receiver 5 ld SOT2
Pb-Free single RS-485 receiver 5 ld SOT2
Pb-Free single RS-485 receiver 5 ld SOT2
IC RECEIVER 0/1 5SOT Product overview: ISL3280EIHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EIHZ-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Receiver
Protocol: RS422, RS485
Receiver Hysteresis: 15 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
IC RECEIVER 0/1 5SOT
RS-422/RS-485 Interface IC SNG RS-485 REC 5LD IND
IC RECEIVER 0/1 5SOT
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2638942 | 710-ISL3280EIHZ-T7A | ISL3280EIHZ-T7A | ISL3280EIHZ-T7A | ISL3280EIHZ-T7A | |
| Product Name | Line Interface ICs | Interface Transceiver IC | Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver; Transceiver; Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | Receiver | |
| Features | RoHS | RoHS | RoHS | |||
| Package Type | SOT23; 5LD SOT-23 | Tape & Reel (TR) | SOT-23-5 | SC-74A, SOT-753 |