Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3280EIHZ-T ISL3280EIHZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017924-ISL3280EIHZ-T Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation, Test & Measurement, Automotive
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017924-ISL3280EIHZ-T Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation, Test & Measurement, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3280EIHZ-T - 017924-ISL3280EIHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3280EIHZ-T
017924-ISL3280EIHZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3280EIHZ-T 017924-ISL3280EIHZ-T
Manufacturer: Intersil Win Source Part Number: 017924-ISL3280EIHZ-T Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation, Test & Measurement, Automotive

Manufacturer: Intersil
Win Source Part Number: 017924-ISL3280EIHZ-T
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 15mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation, Test & Measurement, Automotive

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3280EIHZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3280EIHZ-T
Drivers, Receivers, Transceivers ISL3280EIHZ-T
0/1 Receiver RS422, RS485 5-SOT

0/1 Receiver RS422, RS485 5-SOT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 017924-ISL3280EIHZ-T ISL3280EIHZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3280EIHZ-T Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details