Renesas Electronics Corporation ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver ISL3280EIHZ-T

Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decorati on: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.
Request a Quote Datasheet
Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decorati on: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver - ISL3280EIHZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver
ISL3280EIHZ-T
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver ISL3280EIHZ-T
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decorati on: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.

The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decoration: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems.
For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3280EIHZ-T
Interface Transceiver IC 710-ISL3280EIHZ-T
IC RECEIVER 0/1 5SOT Product overview: ISL3280EIHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EIHZ-T can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 5SOT Product overview: ISL3280EIHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EIHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1968641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968641
Line Interface ICs 1968641
Intersil, ISL3280EIHZ-T

Intersil, ISL3280EIHZ-T

Supplier's Site
Line Interface ICs - 1968642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968642
Line Interface ICs 1968642
Intersil, ISL3280EIHZ-T

Intersil, ISL3280EIHZ-T

Supplier's Site
Line Interface ICs - 1968642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968642P
Line Interface ICs 1968642P
Intersil, ISL3280EIHZ-T

Intersil, ISL3280EIHZ-T

Supplier's Site
Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas - 59M8710 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas
59M8710
Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas 59M8710
RS422,RS485, 5.5V, SOT-23-5, FULL REEL; Device Type:Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

RS422,RS485, 5.5V, SOT-23-5, FULL REEL; Device Type:Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rs422/rs485 Receiver, -40 To 85Deg C; Device Type Renesas - 84AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Receiver, -40 To 85Deg C; Device Type Renesas
84AC6948
Rs422/rs485 Receiver, -40 To 85Deg C; Device Type Renesas 84AC6948
RS422/RS485 RECEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

RS422/RS485 RECEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3280EIHZ-T
RS-422/RS-485 Interface IC ISL3280EIHZ-T
RS-422/RS-485 Interface IC SNG RS-485 REC 5LD IND

RS-422/RS-485 Interface IC SNG RS-485 REC 5LD IND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3280EIHZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3280EIHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3280EIHZ-T
IC RECEIVER 0/1 5SOT

IC RECEIVER 0/1 5SOT

Supplier's Site
Drivers, Receivers, Transceivers - ISL3280EIHZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3280EIHZ-T
Drivers, Receivers, Transceivers ISL3280EIHZ-T
IC RECEIVER 0/1 5SOT

IC RECEIVER 0/1 5SOT

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3280EIHZ-T 710-ISL3280EIHZ-T 1968641 1968642P 59M8710 84AC6948 ISL3280EIHZ-T ISL3280EIHZ-T ISL3280EIHZ-T
Product Name ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver Interface Transceiver IC Line Interface ICs Line Interface ICs Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas Rs422/rs485 Receiver, -40 To 85Deg C; Device Type Renesas RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Technology RS422; RS485 RS485; Rs-485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 5.5 v Other; 3V Other; 3V Other Other; 3V ~ 5.5V
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps 20000 kbps
Package Type SOT Tape & Reel (TR) SOT23; Sot-23 SOT-23-5 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9393BBCZ-80 - Lingto Electronic Limited
Specs
Technology HDMI
Device Type Sensor Interface
Package Type 76-LFBGA, CSPBGA
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 7528261P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details