Renesas Electronics Corporation Line Interface ICs ISL3280EFHZ-T7A

Description
RS-485/RS-422 Receiver 20Mbps SOT-23-5
Request a Quote Datasheet
Description
RS-485/RS-422 Receiver 20Mbps SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 1708077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1708077
Line Interface ICs 1708077
RS-485/RS-422 Receiver 20Mbps SOT-23-5

RS-485/RS-422 Receiver 20Mbps SOT-23-5

Supplier's Site
Line Interface ICs - 1000159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000159
Line Interface ICs 1000159
RS-485/RS-422 Receiver 20Mbps SOT-23-5

RS-485/RS-422 Receiver 20Mbps SOT-23-5

Supplier's Site
Line Interface ICs - 1000159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000159P
Line Interface ICs 1000159P
RS-485/RS-422 Receiver 20Mbps SOT-23-5

RS-485/RS-422 Receiver 20Mbps SOT-23-5

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL3280EFHZ-T7A
Interface Transceiver IC 710-ISL3280EFHZ-T7A
IC RECEIVER 0/1 5SOT Product overview: ISL3280EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EFHZ-T7A can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 5SOT Product overview: ISL3280EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EFHZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Protocol: RS422, RS485 Product Status: Active Type: Receiver Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Protocol: RS422, RS485
Product Status: Active
Type: Receiver
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753

Buy Now Datasheet
Rs422/rs485 Receiver, 20Mbps, Sot-23-5; Device Type Renesas - 05AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Receiver, 20Mbps, Sot-23-5; Device Type Renesas
05AC8475
Rs422/rs485 Receiver, 20Mbps, Sot-23-5; Device Type Renesas 05AC8475
RS422/RS485 RECEIVER, 20MBPS, SOT-23-5; Device Type:Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

RS422/RS485 RECEIVER, 20MBPS, SOT-23-5; Device Type:Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3280EFHZ-T7A
RS-422/RS-485 Interface IC ISL3280EFHZ-T7A
RS-422/RS-485 Interface IC SNG RS-485 REC 5LD EXT TEMP 125C

RS-422/RS-485 Interface IC SNG RS-485 REC 5LD EXT TEMP 125C

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3280EFHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3280EFHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3280EFHZ-T7A
IC RECEIVER 0/1 5SOT

IC RECEIVER 0/1 5SOT

Supplier's Site
Drivers, Receivers, Transceivers - ISL3280EFHZ-T7A - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3280EFHZ-T7A
Drivers, Receivers, Transceivers ISL3280EFHZ-T7A
IC RECEIVER 0/1 5SOT

IC RECEIVER 0/1 5SOT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1708077 1000159P 710-ISL3280EFHZ-T7A 05AC8475 ISL3280EFHZ-T7A ISL3280EFHZ-T7A ISL3280EFHZ-T7A
Product Name Line Interface ICs Line Interface ICs Interface Transceiver IC Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Rs422/rs485 Receiver, 20Mbps, Sot-23-5; Device Type Renesas RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Device Type Receiver; Transceiver; TTL, CMOS Receiver; Transceiver; TTL, CMOS Transceiver Receiver; Sensor Interface; Transceiver Receiver Receiver; Sensor Interface Receiver
Features RoHS RoHS RoHS RoHS RoHS
Package Type SOT23; Sot-23 Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753
Pins 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1220349 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers