Renesas Electronics Corporation ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver ISL3280EFHZ-T

Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decorati on: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.
Request a Quote Datasheet
Description
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decorati on: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver - ISL3280EFHZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver
ISL3280EFHZ-T
±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver ISL3280EFHZ-T
The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges. A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decorati on: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems. For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.

The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents (+125µA/-100µA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 receivers on the network without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Receiver inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3280E and ISL3284E feature an always enabled Rx; the ISL3281E and ISL3285E feature an active high Rx enable pin and the ISL3282E and ISL3283E include an active low enable pin. All versions are offered in Industrial and Extended Industrial (-40°C to +125°C) temperature ranges.
A 26% smaller footprint is available with the ISL3282E and ISL3285E TDFN package. These devices, plus the ISL3284E, also feature a logic supply pin (VL) that sets the VOH level of the RO output (and the switching points of the RE/span style="text-decoration: overline"RE/span input) to be compatible with another supply voltage in mixed voltage systems.
For companion single RS-485 transmitters in micro packages, please see the ISL3293E datasheet.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261566-ISL3280EFHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261566-ISL3280EFHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261566-ISL3280EFHZ-T
Win Source Part Number: 1261566-ISL3280EFHZ- T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 15 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL3280EFHZ-TTR,ISL 3280EFHZ-TTR,ISL3280 EFHZT,-ISL3280EFHZ-T CT,ISL3280EFHZ-TCT,- ISL3280EFHZ-T,-ISL32 80EFHZ-TCT,ISL3280EF HZ-TDKR Base Product Number: ISL3280

Win Source Part Number: 1261566-ISL3280EFHZ-T
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 15 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SOT
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL3280EFHZ-TTR,ISL3280EFHZ-TTR,ISL3280EFHZT,-ISL3280EFHZ-TCT,ISL3280EFHZ-TCT,-ISL3280EFHZ-T,-ISL3280EFHZ-TCT,ISL3280EFHZ-TDKR
Base Product Number: ISL3280

Buy Now Datasheet
Multiprotocol Transceivers - 2630219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiprotocol Transceivers
2630219
Multiprotocol Transceivers 2630219
Pb-Free single RS-485 receiver 5 lead SO

Pb-Free single RS-485 receiver 5 lead SO

Supplier's Site
Multiprotocol Transceivers - 2630220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiprotocol Transceivers
2630220P
Multiprotocol Transceivers 2630220P
Pb-Free single RS-485 receiver 5 lead SO

Pb-Free single RS-485 receiver 5 lead SO

Supplier's Site
Multiprotocol Transceivers - 2630220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiprotocol Transceivers
2630220
Multiprotocol Transceivers 2630220
Pb-Free single RS-485 receiver 5 lead SO

Pb-Free single RS-485 receiver 5 lead SO

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL3280EFHZ-T
Interface Transceiver IC 710-ISL3280EFHZ-T
IC RECEIVER 0/1 5SOT Product overview: ISL3280EFHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EFHZ-T can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 5SOT Product overview: ISL3280EFHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3280EFHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas - 59M8709 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas
59M8709
Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas 59M8709
RS422,RS485, 5.5V, SOT-23-5, FULL REEL; Device Type:Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

RS422,RS485, 5.5V, SOT-23-5, FULL REEL; Device Type:Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL3280EFHZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3280EFHZ-T
Drivers, Receivers, Transceivers ISL3280EFHZ-T
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3280EFHZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3280EFHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3280EFHZ-T
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3280EFHZ-T
RS-422/RS-485 Interface IC ISL3280EFHZ-T
RS-422/RS-485 Interface IC SINGL RS-485 CVR 5LD EXT TEMP 125CT

RS-422/RS-485 Interface IC SINGL RS-485 CVR 5LD EXT TEMP 125CT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3280EFHZ-T 1261566-ISL3280EFHZ-T 2630219 710-ISL3280EFHZ-T 59M8709 ISL3280EFHZ-T ISL3280EFHZ-T ISL3280EFHZ-T
Product Name ±16.5kV ESD Protected, SOT-23, 20Mbps, RS-485/RS-422 Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Multiprotocol Transceivers Interface Transceiver IC Rs422,rs485, 5.5V, Sot-23-5, Full Reel; Device Type Renesas Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 kbps 20000 kbps 30000 to ? kbps
Package Type SOT SOT23; SOT-23 Tape & Reel (TR) SC-74A, SOT-753 SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-PEB2075NV1.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers