Renesas Electronics Corporation 6kV VDE-Reinforced Isolated 40Mbps Full-Duplex RS-485 Transceiver ISL32745EIBZ

Description
The ISL32745E is a galvanically isolated, high-speed differential bus transceiver, designed for full-duplex data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm creepage distance. The ISL32745E delivers a minimum differential output voltage of 2.1V across a 54O differential load for high noise immunity and excellent data integrity. A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing a simple interface to local controllers. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are open (floating) or shorted.
Datasheet
Description
The ISL32745E is a galvanically isolated, high-speed differential bus transceiver, designed for full-duplex data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm creepage distance. The ISL32745E delivers a minimum differential output voltage of 2.1V across a 54O differential load for high noise immunity and excellent data integrity. A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing a simple interface to local controllers. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are open (floating) or shorted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6kV VDE-Reinforced Isolated 40Mbps Full-Duplex RS-485 Transceiver - ISL32745EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
6kV VDE-Reinforced Isolated 40Mbps Full-Duplex RS-485 Transceiver
ISL32745EIBZ
6kV VDE-Reinforced Isolated 40Mbps Full-Duplex RS-485 Transceiver ISL32745EIBZ
The ISL32745E is a galvanically isolated, high-speed differential bus transceiver, designed for full-duplex data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm creepage distance. The ISL32745E delivers a minimum differential output voltage of 2.1V across a 54O differential load for high noise immunity and excellent data integrity. A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing a simple interface to local controllers. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are open (floating) or shorted.

The ISL32745E is a galvanically isolated, high-speed differential bus transceiver, designed for full-duplex data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology.
The part is available in a 16 Ld SOICW package with true 8mm creepage distance.
The ISL32745E delivers a minimum differential output voltage of 2.1V across a 54O differential load for high noise immunity and excellent data integrity.
A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life.
The device is compatible with 3V and 5V input supplies, allowing a simple interface to local controllers.
Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are open (floating) or shorted.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32745EIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32745EIBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32745EIBZ
IC TRANSCEIVER FULL 1/1 16SOIC

IC TRANSCEIVER FULL 1/1 16SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL32745EIBZ ISL32745EIBZ
Product Name 6kV VDE-Reinforced Isolated 40Mbps Full-Duplex RS-485 Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS485 RS485; RS485
Device Type Transceiver Receiver; Sensor Interface
Features Thermal Shutdown
Data Rate 40000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOIC; SOIC
View Details
DS36276 FailSafe Multipoint Transceiver - DS36276M/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers