Renesas Electronics Corporation PROFIBUS Compliant 6kV VDE-Reinforced Isolated RS-485 Transceiver ISL32741EIBZ-T7A

Description
The ISL32741E is a galvanically isolated, high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm creepage distance. The ISL32741E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications. A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Datasheet
Description
The ISL32741E is a galvanically isolated, high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm creepage distance. The ISL32741E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications. A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROFIBUS Compliant 6kV VDE-Reinforced Isolated RS-485 Transceiver - ISL32741EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
PROFIBUS Compliant 6kV VDE-Reinforced Isolated RS-485 Transceiver
ISL32741EIBZ-T7A
PROFIBUS Compliant 6kV VDE-Reinforced Isolated RS-485 Transceiver ISL32741EIBZ-T7A
The ISL32741E is a galvanically isolated, high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package with true 8mm creepage distance. The ISL32741E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications. A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.

The ISL32741E is a galvanically isolated, high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology.
The part is available in a 16 Ld SOICW package with true 8mm creepage distance.
The ISL32741E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications.
A unique ceramic/polymer composite barrier provides 6kV reinforced isolation and 44,000 years of barrier life.
The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting.
Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
ISL32741EIBZ-T7A
RS-485 Interface IC ISL32741EIBZ-T7A
RS-485 Interface IC Isolated, IL 3685VE1 half duplex transceiver in 16-pin SOICW

RS-485 Interface IC Isolated, IL 3685VE1 half duplex transceiver in 16-pin SOICW

Buy Now Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC6947 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC6947
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC6947
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:16Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated 6Kv Rs485, 40Mb, Half-Duplex, 16.5Kv Esd, 85C, 16 L / Tape & Reel Rohs Compliant Renesas - 30AC7378 - Newark, An Avnet Company
Chicago, IL, United States
Isolated 6Kv Rs485, 40Mb, Half-Duplex, 16.5Kv Esd, 85C, 16 L / Tape & Reel Rohs Compliant Renesas
30AC7378
Isolated 6Kv Rs485, 40Mb, Half-Duplex, 16.5Kv Esd, 85C, 16 L / Tape & Reel Rohs Compliant Renesas 30AC7378
Isolated 6kV RS485, 40MB, half-duplex, 16.5KV ESD, 85C, 16 l / Tape & Reel RoHS Compliant: Yes

Isolated 6kV RS485, 40MB, half-duplex, 16.5KV ESD, 85C, 16 l / Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32741EIBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32741EIBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32741EIBZ-T7A
IC TRANSCEIVER HALF 2/2 16SOIC

IC TRANSCEIVER HALF 2/2 16SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32741EIBZ-T7A ISL32741EIBZ-T7A 84AC6947 30AC7378 ISL32741EIBZ-T7A
Product Name PROFIBUS Compliant 6kV VDE-Reinforced Isolated RS-485 Transceiver RS-485 Interface IC Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas Isolated 6Kv Rs485, 40Mb, Half-Duplex, 16.5Kv Esd, 85C, 16 L / Tape & Reel Rohs Compliant Renesas Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS485 RS485; RS485
Device Type Transceiver Receiver; Sensor Interface
Features Thermal Shutdown RoHS RoHS RoHS
Data Rate 40000 kbps 40000 to ? kbps
Package Type SOIC SOIC-Wide-16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details