Renesas Electronics Corporation Isolated 40Mbps RS-485 PROFIBUS Transceiver ISL32740EIBZ-T7A

Description
The ISL32740E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld QSOP package offering unprecedented miniaturization, and in a 16 Ld SOICW package providing a true 8mm creepage distance. The ISL32740E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications. A unique ceramic/polymer composite barrier provides excellent isolation and 44,000 years of barrier life. The device is compatible with 3V as well as 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Datasheet
Description
The ISL32740E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld QSOP package offering unprecedented miniaturization, and in a 16 Ld SOICW package providing a true 8mm creepage distance. The ISL32740E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications. A unique ceramic/polymer composite barrier provides excellent isolation and 44,000 years of barrier life. The device is compatible with 3V as well as 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 40Mbps RS-485 PROFIBUS Transceiver - ISL32740EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Isolated 40Mbps RS-485 PROFIBUS Transceiver
ISL32740EIBZ-T7A
Isolated 40Mbps RS-485 PROFIBUS Transceiver ISL32740EIBZ-T7A
The ISL32740E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld QSOP package offering unprecedented miniaturization, and in a 16 Ld SOICW package providing a true 8mm creepage distance. The ISL32740E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications. A unique ceramic/polymer composite barrier provides excellent isolation and 44,000 years of barrier life. The device is compatible with 3V as well as 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.

The ISL32740E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology.
The part is available in a 16 Ld QSOP package offering unprecedented miniaturization, and in a 16 Ld SOICW package providing a true 8mm creepage distance.
The ISL32740E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications.
A unique ceramic/polymer composite barrier provides excellent isolation and 44,000 years of barrier life.
The device is compatible with 3V as well as 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting.
Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32740EIBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32740EIBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32740EIBZ-T7A
IC TRANSCEIVER HALF 1/1 16SOIC

IC TRANSCEIVER HALF 1/1 16SOIC

Supplier's Site
RS-485 Interface IC - ISL32740EIBZ-T7A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RS-485 Interface IC
ISL32740EIBZ-T7A
RS-485 Interface IC ISL32740EIBZ-T7A
RS-485 Interface IC Isolated, 40MB, IL 3 d, differential bust

RS-485 Interface IC Isolated, 40MB, IL 3 d, differential bust

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32740EIBZ-T7A ISL32740EIBZ-T7A ISL32740EIBZ-T7A
Product Name Isolated 40Mbps RS-485 PROFIBUS Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS485; RS485
Device Type Transceiver Receiver; Sensor Interface
Features Thermal Shutdown RoHS
Data Rate 40000 kbps 40000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 276961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-6-P6
Pins 6 #
View Details
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207CDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers