The ISL32740E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology.
The part is available in a 16 Ld QSOP package offering unprecedented miniaturization, and in a 16 Ld SOICW package providing a true 8mm creepage distance.
The ISL32740E is PROFIBUS compliant, including the rigorous PROFIBUS differential output voltage specifications.
A unique ceramic/polymer composite barrier provides excellent isolation and 44,000 years of barrier life.
The device is compatible with 3V as well as 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting.
Current limiting and thermal shutdown features protect against output short circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Line Transceiver
IC TRANSCEIVER HALF 1/1 16QSOP Product overview: ISL32740EIAZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32740EIAZ-T7A
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Isolated, 40MB, IL 3685-1E half duplex transceiver in 16-pi
IC TRANSCEIVER HALF 1/1 16QSOP
| Renesas Electronics Corporation | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL32740EIAZ-T7A | ISL32740EIAZ-T7A | 710-ISL32740EIAZ-T7A | 47AC9025 | ISL32740EIAZ-T7A | ISL32740EIAZ-T7A |
| Product Name | Isolated 40Mbps RS-485 PROFIBUS Transceiver | Interface Transceiver IC | Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas | RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Technology | RS485 | RS485; RS485 | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Sensor Interface | ||
| Features | Thermal Shutdown | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 40000 kbps | 40000 kbps | 40000 to ? kbps | |||
| Package Type | QSOP; SOIC | SOP; QSOP; QSOP16 | Tape & Reel (TR) | QSOP-16 | SSOP |