Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32704EIAZ ISL32704EIAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921868-ISL32704EIAZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Half RS422, RS485 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL32704 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921868-ISL32704EIAZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Half RS422, RS485 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL32704 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32704EIAZ - 921868-ISL32704EIAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32704EIAZ
921868-ISL32704EIAZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32704EIAZ 921868-ISL32704EIAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921868-ISL32704EIAZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Half RS422, RS485 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL32704 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 921868-ISL32704EIAZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 1/1 Transceiver Half RS422, RS485 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL32704
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32704EIAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32704EIAZ
Drivers, Receivers, Transceivers ISL32704EIAZ
1/1 Transceiver Half RS422, RS485 16-QSOP

1/1 Transceiver Half RS422, RS485 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 921868-ISL32704EIAZ ISL32704EIAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32704EIAZ Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details