The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents (±40µA), so they present less than a 1/8 unit load to the bus. This allows more than 256 transmitters on the network, without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Hot plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes.
Both ICs use slew rate limited drivers, which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications. The ISL32613E is more slew rate limited for data rates up to 128kbps, while the less limited ISL32614E is useful for data rates up to 256kbps.
For companion low power single RS-485 receivers, refer to the ISL32610E datasheet.
Win Source Part Number: 1018888-ISL32614EFHZ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/0
Data Rate: 256Kbps
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL32614EFHZ-T7A,-I
Base Product Number: ISL32614
Pb-Free 1.8V-3.6V, Low Power, Med Single
Pb-Free 1.8V-3.6V, Low Power, Med Single
Pb-Free 1.8V-3.6V, Low Power, Med Single
IC DRIVER 1/0 6SOT Product overview: ISL32614EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32614EFHZ-T7A
RS422/RS485 DRIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Driver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes
IC DRIVER 1/0 SOT23-6
| Renesas Electronics Corporation | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL32614EFHZ-T7A | 1018888-ISL32614EFHZ-T7A | 2638940 | 710-ISL32614EFHZ-T7A | 84AC6946 | ISL32614EFHZ-T7A |
| Product Name | ±16.5kV ESD Protected, +125°C, 1.8V to 3.6V, Low Power, SOT-23, RS-485/RS-422 Transmitters | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Line Interface ICs | Interface Transceiver IC | Rs422/rs485 Driver, -40 To 125Deg C; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | ||
| Supply Voltage | 1.8V; 3.6V | Other; 1.8V ~ 3.6V | Other; 1.8V ~ 3.6V | Other; 1.8V | 3.6V; Other | |
| Data Rate | 256 kbps | 256 kbps | 256 kbps | |||
| Package Type | SOT | SOT23; 6LD SOT23 | Tape & Reel (TR) | SOT23 |