Renesas Electronics Corporation ±16.5kV ESD Protected, +125°C, 1.8V to 3.6V, Low Power, SOT-23, RS-485/RS-422 Transmitters ISL32613EFHZ-T7A

Description
The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents (±40µA), so they present less than a 1/8 unit load to the bus. This allows more than 256 transmitters on the network, without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Hot plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. Both ICs use slew rate limited drivers, which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications. The ISL32613E is more slew rate limited for data rates up to 128kbps, while the less limited ISL32614E is useful for data rates up to 256kbps. For companion low power single RS-485 receivers, refer to the ISL32610E datasheet.
Datasheet
Description
The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents (±40µA), so they present less than a 1/8 unit load to the bus. This allows more than 256 transmitters on the network, without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Hot plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. Both ICs use slew rate limited drivers, which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications. The ISL32613E is more slew rate limited for data rates up to 128kbps, while the less limited ISL32614E is useful for data rates up to 256kbps. For companion low power single RS-485 receivers, refer to the ISL32610E datasheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV ESD Protected, +125°C, 1.8V to 3.6V, Low Power, SOT-23, RS-485/RS-422 Transmitters - ISL32613EFHZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV ESD Protected, +125°C, 1.8V to 3.6V, Low Power, SOT-23, RS-485/RS-422 Transmitters
ISL32613EFHZ-T7A
±16.5kV ESD Protected, +125°C, 1.8V to 3.6V, Low Power, SOT-23, RS-485/RS-422 Transmitters ISL32613EFHZ-T7A
The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents (±40µA), so they present less than a 1/8 unit load to the bus. This allows more than 256 transmitters on the network, without violating the RS-485 specification’s 32 unit load maximum and without using repeaters. Hot plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes. Both ICs use slew rate limited drivers, which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications. The ISL32613E is more slew rate limited for data rates up to 128kbps, while the less limited ISL32614E is useful for data rates up to 256kbps. For companion low power single RS-485 receivers, refer to the ISL32610E datasheet.

The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents (±40µA), so they present less than a 1/8 unit load to the bus. This allows more than 256 transmitters on the network, without violating the RS-485 specification’s 32 unit load maximum and without using repeaters.
Hot plug circuitry ensures that the Tx outputs remain in a high impedance state while the power supply stabilizes.
Both ICs use slew rate limited drivers, which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications. The ISL32613E is more slew rate limited for data rates up to 128kbps, while the less limited ISL32614E is useful for data rates up to 256kbps.
For companion low power single RS-485 receivers, refer to the ISL32610E datasheet.

Supplier's Site Datasheet
Rs422/rs485 Driver, -40 To 125Deg C; Device Type Renesas - 84AC6945 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Driver, -40 To 125Deg C; Device Type Renesas
84AC6945
Rs422/rs485 Driver, -40 To 125Deg C; Device Type Renesas 84AC6945
RS422/RS485 DRIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Driver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

RS422/RS485 DRIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Driver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32613EFHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32613EFHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32613EFHZ-T7A
IC DRIVER 1/0 SOT23-6

IC DRIVER 1/0 SOT23-6

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32613EFHZ-T7A 84AC6945 ISL32613EFHZ-T7A
Product Name ±16.5kV ESD Protected, +125°C, 1.8V to 3.6V, Low Power, SOT-23, RS-485/RS-422 Transmitters Rs422/rs485 Driver, -40 To 125Deg C; Device Type Renesas Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS
Supply Voltage 1.8V; 3.6V Other; 1.8V 3.6V; Other
Data Rate 128 kbps
Package Type SOT SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details