Renesas Electronics Corporation ±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable ISL32612EFHZ-T7A

Description
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.
Request a Quote Datasheet
Description
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable - ISL32612EFHZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable
ISL32612EFHZ-T7A
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable ISL32612EFHZ-T7A
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.

The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decoration: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/Intersil/documents/isl3/isl32613e-14e.pdfISL32613E/a data sheet.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32612EFHZ-T7A
Interface Transceiver IC 710-ISL32612EFHZ-T7A
IC RECEIVER 0/1 6SOT Product overview: ISL32612EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32612EFHZ-T7A can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 6SOT Product overview: ISL32612EFHZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32612EFHZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32612EFHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32612EFHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32612EFHZ-T7A
IC RECEIVER 0/1 SOT23-6

IC RECEIVER 0/1 SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32612EFHZ-T7A
RS-422/RS-485 Interface IC ISL32612EFHZ-T7A
RS-422/RS-485 Interface IC 6LD SNG 1.8V RS-485 REC ENB EXT TEM

RS-422/RS-485 Interface IC 6LD SNG 1.8V RS-485 REC ENB EXT TEM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32612EFHZ-T7A 710-ISL32612EFHZ-T7A ISL32612EFHZ-T7A ISL32612EFHZ-T7A
Product Name ±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 1.8V; 3.6V Other; 1.8V ~ 3.3V 3.3V; Other
Data Rate 256 kbps 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32IPWRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers