Renesas Electronics Corporation ±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable ISL32612EFHZ-T

Description
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.
Request a Quote Datasheet
Description
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable - ISL32612EFHZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable
ISL32612EFHZ-T
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable ISL32612EFHZ-T
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.

The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decoration: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/Intersil/documents/isl3/isl32613e-14e.pdfISL32613E/a data sheet.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32612EFHZ-T
Interface Transceiver IC 710-ISL32612EFHZ-T
IC RECEIVER 0/1 6SOT Product overview: ISL32612EFHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32612EFHZ-T can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 6SOT Product overview: ISL32612EFHZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32612EFHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32612EFHZ-T
RS-422/RS-485 Interface IC ISL32612EFHZ-T
RS-422/RS-485 Interface IC 6LD SINGLE 1 8V CVR ENB EXT TEM

RS-422/RS-485 Interface IC 6LD SINGLE 1 8V CVR ENB EXT TEM

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32612EFHZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32612EFHZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32612EFHZ-T
IC RECEIVER 0/1 SOT23-6

IC RECEIVER 0/1 SOT23-6

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32612EFHZ-T 710-ISL32612EFHZ-T ISL32612EFHZ-T ISL32612EFHZ-T
Product Name ±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver with active high Rx enable Interface Transceiver IC RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 1.8V; 3.6V Other; 1.8V ~ 3.3V 3.3V; Other
Data Rate 256 kbps 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899910P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
Inverter - 74AHC3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details