Renesas Electronics Corporation ±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver ISL32610EFHZ-T7A

Description
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.
Datasheet
Description
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver - ISL32610EFHZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver
ISL32610EFHZ-T7A
±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver ISL32610EFHZ-T7A
The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decorati on: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/In tersil/documents/isl 3/isl32613e-14e.pdfI SL32613E/a data sheet.

The ISL32610E, ISL32611E, ISL32612E are ±16.5kV IEC61000 ESD protected, fractional unit load (UL), 1.8V powered, single differential receivers (Rx) for balanced (e.g., RS-485) data communication. With their 85µA supply currents, these receivers are optimized for low power applications, and deliver the lowest supply currents of any available single Rx IC (see Figure 1).brbr To improve performance in low data rate applications with slow signal transitions, these Rx feature symmetrical switching points (±200mV) and increased hysteresis. The symmetrical switching points eliminate the duty cycle distortion introduced by "full-failsafe" type receivers (see Figure 2), while the larger hysteresis increases noise immunity.brbr Receivers present a 1/8 "unit load" to the data bus, which allows up to 256 devices on the network for large node count systems (e.g., process automation, remote meter reading systems). The ISL32611E/ISL32612E Rx output is tri-statable via the span style="text-decoration: overline"RE/span/RE input.brbr Receiver inputs feature a "failsafe-if-open" design, which ensures a logic high Rx output if Rx inputs are floating. Data rates up to 256kbps are achievable with this device at VsubCC/sub = 1.8V.brbr See Table 1 for a summary of each device's features. For a companion 1.8V differential transmitter in a SOT-23 package, reference the a href=/content/dam/Intersil/documents/isl3/isl32613e-14e.pdfISL32613E/a data sheet.

Supplier's Site Datasheet
Rs422/rs485 Receiver, -40 To 125Deg C; Device Type Renesas - 84AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Receiver, -40 To 125Deg C; Device Type Renesas
84AC6944
Rs422/rs485 Receiver, -40 To 125Deg C; Device Type Renesas 84AC6944
RS422/RS485 RECEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers ; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

RS422/RS485 RECEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:1Receivers; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32610EFHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32610EFHZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32610EFHZ-T7A
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32610EFHZ-T7A
RS-422/RS-485 Interface IC ISL32610EFHZ-T7A
RS-422/RS-485 Interface IC SNG RS-485 1.8V REC 5LD EXT TEMP 12

RS-422/RS-485 Interface IC SNG RS-485 1.8V REC 5LD EXT TEMP 12

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32610EFHZ-T7A 84AC6944 ISL32610EFHZ-T7A ISL32610EFHZ-T7A
Product Name ±16.5kV IEC ESD, 1.8V, Micro Power, RS-485/RS-422 Differential Receiver Rs422/rs485 Receiver, -40 To 125Deg C; Device Type Renesas Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 1.8V; 3.6V Other; 1.8V 3.3V; Other
Data Rate 256 kbps
Package Type SOT SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260856-SI32170-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details