Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T ISL32603EFUZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875660-ISL32603EFUZ- T Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL32603EFUZ-T-ND, 20-ISL32603EFUZ-TCT, 20-ISL32603EFUZ-TDKR , 20-ISL32603EFUZ-TTR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875660-ISL32603EFUZ- T Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL32603EFUZ-T-ND, 20-ISL32603EFUZ-TCT, 20-ISL32603EFUZ-TDKR , 20-ISL32603EFUZ-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T - 875660-ISL32603EFUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T
875660-ISL32603EFUZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T 875660-ISL32603EFUZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875660-ISL32603EFUZ- T Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL32603EFUZ-T-ND, 20-ISL32603EFUZ-TCT, 20-ISL32603EFUZ-TDKR , 20-ISL32603EFUZ-TTR

Manufacturer: Renesas Electronics America
Win Source Part Number: 875660-ISL32603EFUZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL32603
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , ISL32603EFUZ-T-ND, 20-ISL32603EFUZ-TCT, 20-ISL32603EFUZ-TDKR, 20-ISL32603EFUZ-TTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32603EFUZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32603EFUZ-T
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site
IC TXRX RS485/422 ESD 8MSOP - 391-ISL32603EFUZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/422 ESD 8MSOP
391-ISL32603EFUZ-T
IC TXRX RS485/422 ESD 8MSOP 391-ISL32603EFUZ-T
IC TXRX RS485/422 ESD 8MSOP

IC TXRX RS485/422 ESD 8MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL32603EFUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32603EFUZ-T
Drivers, Receivers, Transceivers ISL32603EFUZ-T
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 875660-ISL32603EFUZ-T ISL32603EFUZ-T 391-ISL32603EFUZ-T ISL32603EFUZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX RS485/422 ESD 8MSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; MSOP Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 3.3 to 1.8 volts 3 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details