Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32601EFUZ-T ISL32601EFUZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848702-ISL32601EFUZ- T Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Family Name: ISL32601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848702-ISL32601EFUZ- T Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Family Name: ISL32601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32601EFUZ-T - 848702-ISL32601EFUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32601EFUZ-T
848702-ISL32601EFUZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32601EFUZ-T 848702-ISL32601EFUZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 848702-ISL32601EFUZ- T Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Family Name: ISL32601 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 848702-ISL32601EFUZ-T
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: Reel - TR
Family Name: ISL32601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32601EFUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32601EFUZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32601EFUZ-T
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL32601EFUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32601EFUZ-T
Drivers, Receivers, Transceivers ISL32601EFUZ-T
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
IC TXRX RS485/422 ESD 8MSOP - 391-ISL32601EFUZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/422 ESD 8MSOP
391-ISL32601EFUZ-T
IC TXRX RS485/422 ESD 8MSOP 391-ISL32601EFUZ-T
IC TXRX RS485/422 ESD 8MSOP

IC TXRX RS485/422 ESD 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 848702-ISL32601EFUZ-T ISL32601EFUZ-T ISL32601EFUZ-T 391-ISL32601EFUZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32601EFUZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX RS485/422 ESD 8MSOP
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 3.3 to 3 volts 3 to 3.3 volts 3 volts
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details