Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A ISL32495EIUZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921866-ISL32495EIUZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32495 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32495EIUZ-T7ACT- ND, -ISL32495EIUZ-T7ATR, ISL32495EIUZ-T7ADKR, -ISL32495EIUZ-T7A, ISL32495EIUZ-T7ACT, -ISL32495EIUZ-T7ACT, ISL32495EIUZ-T7ATR, ISL32495EIUZT7A, ISL32495EIUZ-T7A-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921866-ISL32495EIUZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32495 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32495EIUZ-T7ACT- ND, -ISL32495EIUZ-T7ATR, ISL32495EIUZ-T7ADKR, -ISL32495EIUZ-T7A, ISL32495EIUZ-T7ACT, -ISL32495EIUZ-T7ACT, ISL32495EIUZ-T7ATR, ISL32495EIUZT7A, ISL32495EIUZ-T7A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A - 921866-ISL32495EIUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A
921866-ISL32495EIUZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A 921866-ISL32495EIUZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921866-ISL32495EIUZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32495 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32495EIUZ-T7ACT- ND, -ISL32495EIUZ-T7ATR, ISL32495EIUZ-T7ADKR, -ISL32495EIUZ-T7A, ISL32495EIUZ-T7ACT, -ISL32495EIUZ-T7ACT, ISL32495EIUZ-T7ATR, ISL32495EIUZT7A, ISL32495EIUZ-T7A-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 921866-ISL32495EIUZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL32495
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL32495EIUZ-T7ACT-ND, -ISL32495EIUZ-T7ATR, ISL32495EIUZ-T7ADKR, -ISL32495EIUZ-T7A, ISL32495EIUZ-T7ACT, -ISL32495EIUZ-T7ACT, ISL32495EIUZ-T7ATR, ISL32495EIUZT7A, ISL32495EIUZ-T7A-ND

Buy Now Datasheet
IC TXRX RS485 FAULT PROT 8MSOP - 391-ISL32495EIUZ-T7A - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485 FAULT PROT 8MSOP
391-ISL32495EIUZ-T7A
IC TXRX RS485 FAULT PROT 8MSOP 391-ISL32495EIUZ-T7A
IC TXRX RS485 FAULT PROT 8MSOP

IC TXRX RS485 FAULT PROT 8MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32495EIUZ-T7A
Drivers, Receivers, Transceivers ISL32495EIUZ-T7A
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32495EIUZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32495EIUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 921866-ISL32495EIUZ-T7A 391-ISL32495EIUZ-T7A ISL32495EIUZ-T7A ISL32495EIUZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIUZ-T7A IC TXRX RS485 FAULT PROT 8MSOP Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; MSOP Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details