Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIBZ-T ISL32495EIBZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 845268-ISL32495EIBZ- T Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Family Name: ISL32495 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL32495EIBZ-T-ND, 20-ISL32495EIBZ-TTR, 20-ISL32495EIBZ-TCT, 20-ISL32495EIBZ-TDKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 845268-ISL32495EIBZ- T Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Family Name: ISL32495 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL32495EIBZ-T-ND, 20-ISL32495EIBZ-TTR, 20-ISL32495EIBZ-TCT, 20-ISL32495EIBZ-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIBZ-T - 845268-ISL32495EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIBZ-T
845268-ISL32495EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIBZ-T 845268-ISL32495EIBZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 845268-ISL32495EIBZ- T Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Family Name: ISL32495 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , ISL32495EIBZ-T-ND, 20-ISL32495EIBZ-TTR, 20-ISL32495EIBZ-TCT, 20-ISL32495EIBZ-TDKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 845268-ISL32495EIBZ-T
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Family Name: ISL32495
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , ISL32495EIBZ-T-ND, 20-ISL32495EIBZ-TTR, 20-ISL32495EIBZ-TCT, 20-ISL32495EIBZ-TDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32495EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32495EIBZ-T
Drivers, Receivers, Transceivers ISL32495EIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32495EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32495EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32495EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 845268-ISL32495EIBZ-T ISL32495EIBZ-T ISL32495EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32495EIBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details