Renesas Electronics Corporation ±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection ISL32492EIUZ

Description
The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.
Request a Quote Datasheet
Description
The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection - ISL32492EIUZ - Renesas Electronics Corporation
Milpitas, CA, USA
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection
ISL32492EIUZ
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection ISL32492EIUZ
The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.

The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market.
Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies.
Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications).
Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32492EIUZ
Interface Transceiver IC 710-ISL32492EIUZ
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32492EIUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32492EIUZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32492EIUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32492EIUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32492EIUZ
RS-422/RS-485 Interface IC ISL32492EIUZ
RS-422/RS-485 Interface IC 8LD OVP -40+85 5V HI

RS-422/RS-485 Interface IC 8LD OVP -40+85 5V HI

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32492EIUZ 710-ISL32492EIUZ ISL32492EIUZ
Product Name ±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Transceiver
Features ESD Protected RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V
Unlock Full Specs
to access all available technical data

Similar Products

ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver - ISO35TDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
Power Switch ICs - 6697528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details